Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM0335C1H1R0BA01D

Description
Murata GRM0335C1H1R0BA01D
Request a Quote Datasheet
Description
Murata GRM0335C1H1R0BA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1852092 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852092
MLCCs - Multilayer Ceramic Capacitors 1852092
Murata GRM0335C1H1R0BA01D

Murata GRM0335C1H1R0BA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852092P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852092P
MLCCs - Multilayer Ceramic Capacitors 1852092P
Murata GRM0335C1H1R0BA01D

Murata GRM0335C1H1R0BA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851532 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851532
MLCCs - Multilayer Ceramic Capacitors 1851532
Murata GRM0335C1H1R0BA01D

Murata GRM0335C1H1R0BA01D

Supplier's Site
Singapore, Singapore
1PF 50V Capacitor
60-GRM0335C1H1R0BA01D
1PF 50V Capacitor 60-GRM0335C1H1R0BA01D
CAP CER 1PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R0BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R0BA01 D can be used for catalog matching and distributor lookup.

CAP CER 1PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R0BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R0BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H1R0BA01D - 1041165-GRM0335C1H1R0BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H1R0BA01D
1041165-GRM0335C1H1R0BA01D
Ceramic Capacitors - GRM0335C1H1R0BA01D 1041165-GRM0335C1H1R0BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041165-GRM0335C1H1R 0BA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041165-GRM0335C1H1R0BA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-9660-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9660-2-ND
Ceramic Capacitors 490-9660-2-ND
1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9660-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9660-1-ND
Ceramic Capacitors 490-9660-1-ND
1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9660-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9660-6-ND
Ceramic Capacitors 490-9660-6-ND
1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H1R0BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H1R0BA01D
Ceramic Capacitors GRM0335C1H1R0BA01D
CAP CER 1PF 50V C0G/NP0 0201

CAP CER 1PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 1Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8919 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8919
Cap, 1Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8919
CAP, 1PF, 50V, MLCC, 0201; Capacitance:1pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 1PF, 50V, MLCC, 0201; Capacitance:1pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7028
Cap, 1Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7028
CAP, 1PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H1R0BA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H1R0BA01D
50V 1pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1852092 1852092P 60-GRM0335C1H1R0BA01D 1041165-GRM0335C1H1R0BA01D 490-9660-2-ND 490-9660-6-ND GRM0335C1H1R0BA01D 94AC8919 65AH7028 GRM0335C1H1R0BA01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 1PF 50V Capacitor Ceramic Capacitors - GRM0335C1H1R0BA01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 1Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052103 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1854588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details