Murata Electronics Ceramic Capacitors - GRM0335C1H181GA01D GRM0335C1H181GA01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 800575-GRM0335C1H181 GA01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 180pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 800575-GRM0335C1H181 GA01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 180pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1H181GA01D - 800575-GRM0335C1H181GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H181GA01D
800575-GRM0335C1H181GA01D
Ceramic Capacitors - GRM0335C1H181GA01D 800575-GRM0335C1H181GA01D
Manufacturer: Murata Electronics Win Source Part Number: 800575-GRM0335C1H181 GA01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 180pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 800575-GRM0335C1H181GA01D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 180pF
Tolerance: ±2%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 490-GRM0335C1H181GA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
180pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

180pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H181GA01DTR-ND - DigiKey
Thief River Falls, MN, United States
180pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

180pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H181GA01DCT-ND - DigiKey
Thief River Falls, MN, United States
180pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

180pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1852083P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852083P
MLCCs - Multilayer Ceramic Capacitors 1852083P
Murata GRM0335C1H181GA01D

Murata GRM0335C1H181GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852083 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852083
MLCCs - Multilayer Ceramic Capacitors 1852083
Murata GRM0335C1H181GA01D

Murata GRM0335C1H181GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851531 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851531
MLCCs - Multilayer Ceramic Capacitors 1851531
Murata GRM0335C1H181GA01D

Murata GRM0335C1H181GA01D

Supplier's Site
Singapore, Singapore
180PF 50V Capacitor
60-GRM0335C1H181GA01D
180PF 50V Capacitor 60-GRM0335C1H181GA01D
CAP CER 180PF 50V C0G/NP0 0201 Product overview: GRM0335C1H181GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H181GA01 D can be used for catalog matching and distributor lookup.

CAP CER 180PF 50V C0G/NP0 0201 Product overview: GRM0335C1H181GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H181GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 180Pf, 50V, Mlcc, 0201; Capacitance Murata - 66AH6048 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, Mlcc, 0201; Capacitance Murata
66AH6048
Cap, 180Pf, 50V, Mlcc, 0201; Capacitance Murata 66AH6048
CAP, 180PF, 50V, MLCC, 0201; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 180PF, 50V, MLCC, 0201; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H181GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H181GA01D
Ceramic Capacitors GRM0335C1H181GA01D
CAP CER 180PF 50V C0G/NP0 0201

CAP CER 180PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 800575-GRM0335C1H181GA01D 490-GRM0335C1H181GA01DDKR-ND 490-GRM0335C1H181GA01DTR-ND 1852083P 1852083 60-GRM0335C1H181GA01D 66AH6048 GRM0335C1H181GA01D
Product Name Ceramic Capacitors - GRM0335C1H181GA01D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 180PF 50V Capacitor Cap, 180Pf, 50V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.80E-4 microF 1.80E-4 microF 1.80E-4 microF 1.80E-4 microF 1.80E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - M39014/011336 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers