Murata Electronics 16PF 50V Capacitor GRM0335C1H160GA01D

Description
CAP CER 16PF 50V C0G/NP0 0201 Product overview: GRM0335C1H160GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H160GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 16PF 50V C0G/NP0 0201 Product overview: GRM0335C1H160GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H160GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16PF 50V Capacitor
60-GRM0335C1H160GA01D
16PF 50V Capacitor 60-GRM0335C1H160GA01D
CAP CER 16PF 50V C0G/NP0 0201 Product overview: GRM0335C1H160GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H160GA01 D can be used for catalog matching and distributor lookup.

CAP CER 16PF 50V C0G/NP0 0201 Product overview: GRM0335C1H160GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H160GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14558-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14558-2-ND
Ceramic Capacitors 490-14558-2-ND
16pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

16pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14558-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14558-6-ND
Ceramic Capacitors 490-14558-6-ND
16pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

16pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14558-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14558-1-ND
Ceramic Capacitors 490-14558-1-ND
16pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

16pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358703-GRM0335C1H160GA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358703-GRM0335C1H160GA01D
Capacitors - Ceramic Capacitors 1358703-GRM0335C1H160GA01D
Win Source Part Number: 1358703-GRM0335C1H16 0GA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C1H Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 16 pF Tolerance: ±2% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358703-GRM0335C1H160GA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C1H
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 16 pF
Tolerance: ±2%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H160GA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H160GA01D
50V 16pF C0G ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 16pF C0G ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 16Pf, 50V, Mlcc, 0201; Capacitance Murata - 83AH2338 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 16Pf, 50V, Mlcc, 0201; Capacitance Murata
83AH2338
Cap, 16Pf, 50V, Mlcc, 0201; Capacitance Murata 83AH2338
CAP, 16PF, 50V, MLCC, 0201; Capacitance:16pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 16PF, 50V, MLCC, 0201; Capacitance:16pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1H160GA01D 490-14558-2-ND 490-14558-6-ND 1358703-GRM0335C1H160GA01D GRM0335C1H160GA01D 83AH2338
Product Name 16PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 16Pf, 50V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.60E-5 microF 1.60E-5 microF 1.60E-5 microF 1.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details