Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM0335C1H151JA01D

Description
Murata GRM0335C1H151JA01D
Request a Quote
Description
Murata GRM0335C1H151JA01D
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata 150pF, 50V MLCC capacitor (part number GRM0335C1H151JA01) is a surface-mount device in a 0201 package size, measuring 0.6mm x 0.3mm x 0.3mm. It features a capacitance tolerance of ±5% and is rated for a maximum voltage of 50V DC. The capacitor is constructed with C0G (NP0) dielectric material, which provides stable performance with a temperature coefficient of 0±30ppm/°C. It operates effectively within a temperature range of -55°C to 125°C. The product is RoHS compliant and is available in various packaging options, including paper taping for efficient handling and assembly. This capacitor is suitable for applications requiring compact size and reliable performance in a wide temperature range.

Datasheet Summary
Powered by GS/AI

The Murata 150pF, 50V MLCC capacitor (part number GRM0335C1H151JA01) is a surface-mount device in a 0201 package size, measuring 0.6mm x 0.3mm x 0.3mm. It features a capacitance tolerance of ±5% and is rated for a maximum voltage of 50V DC. The capacitor is constructed with C0G (NP0) dielectric material, which provides stable performance with a temperature coefficient of 0±30ppm/°C. It operates effectively within a temperature range of -55°C to 125°C. The product is RoHS compliant and is available in various packaging options, including paper taping for efficient handling and assembly. This capacitor is suitable for applications requiring compact size and reliable performance in a wide temperature range.

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1851529 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851529
MLCCs - Multilayer Ceramic Capacitors 1851529
Murata GRM0335C1H151JA01D

Murata GRM0335C1H151JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852063 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852063
MLCCs - Multilayer Ceramic Capacitors 1852063
Murata GRM0335C1H151JA01D

Murata GRM0335C1H151JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852063P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852063P
MLCCs - Multilayer Ceramic Capacitors 1852063P
Murata GRM0335C1H151JA01D

Murata GRM0335C1H151JA01D

Supplier's Site
Ceramic Capacitors - 490-14557-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14557-6-ND
Ceramic Capacitors 490-14557-6-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14557-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14557-1-ND
Ceramic Capacitors 490-14557-1-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14557-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14557-2-ND
Ceramic Capacitors 490-14557-2-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
150PF 50V Capacitor
60-GRM0335C1H151JA01D
150PF 50V Capacitor 60-GRM0335C1H151JA01D
CAP CER 150PF 50V C0G/NP0 0201 Product overview: GRM0335C1H151JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H151JA01 D can be used for catalog matching and distributor lookup.

CAP CER 150PF 50V C0G/NP0 0201 Product overview: GRM0335C1H151JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H151JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330015-GRM0335C1H151JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330015-GRM0335C1H151JA01D
Capacitors - Ceramic Capacitors 1330015-GRM0335C1H151JA01D
Manufacturer: Murata Electronics Win Source Part Number: 1330015-GRM0335C1H15 1JA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM0335C1H151JA01D-N D,490-14557-6,490-16 993-6-ND,490-16993-6 ,490-16993-2-ND,490- 16993-1-ND,490-16993 -2,GRM0335C1H151JA01 E,490-16993-1,490-14 557-2,490-14557-1 Base Product Number: GRM0335C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330015-GRM0335C1H151JA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 150 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM0335C1H151JA01D-ND,490-14557-6,490-16993-6-ND,490-16993-6,490-16993-2-ND,490-16993-1-ND,490-16993-2,GRM0335C1H151JA01E,490-16993-1,490-14557-2,490-14557-1
Base Product Number: GRM0335C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 150Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7046
Cap, 150Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7046
CAP, 150PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 150PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 150Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8936
Cap, 150Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8936
CAP, 150PF, 50V, MLCC, 0201; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 150PF, 50V, MLCC, 0201; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H151JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H151JA01D
Ceramic Capacitors GRM0335C1H151JA01D
CAP CER 150PF 50V C0G/NP0 0201

CAP CER 150PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1851529 1852063P 490-14557-6-ND 490-14557-1-ND 60-GRM0335C1H151JA01D 1330015-GRM0335C1H151JA01D 65AH7046 94AC8936 GRM0335C1H151JA01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 150PF 50V Capacitor Capacitors - Ceramic Capacitors Cap, 150Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Cap, 150Pf, 50V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details