Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM0335C1H151GA01D

Description
Murata GRM0335C1H151GA01D
Request a Quote Datasheet
Description
Murata GRM0335C1H151GA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1852052P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852052P
MLCCs - Multilayer Ceramic Capacitors 1852052P
Murata GRM0335C1H151GA01D

Murata GRM0335C1H151GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852052 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852052
MLCCs - Multilayer Ceramic Capacitors 1852052
Murata GRM0335C1H151GA01D

Murata GRM0335C1H151GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851527 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851527
MLCCs - Multilayer Ceramic Capacitors 1851527
Murata GRM0335C1H151GA01D

Murata GRM0335C1H151GA01D

Supplier's Site
Ceramic Capacitors - GRM0335C1H151GA01D - 872885-GRM0335C1H151GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H151GA01D
872885-GRM0335C1H151GA01D
Ceramic Capacitors - GRM0335C1H151GA01D 872885-GRM0335C1H151GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872885-GRM0335C1H151 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-14556-6, GRM0335C1H151GA01D-N D, 490-14556-1, 490-14556-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872885-GRM0335C1H151GA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0335C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-14556-6, GRM0335C1H151GA01D-ND, 490-14556-1, 490-14556-2

Buy Now Datasheet
Ceramic Capacitors - 490-14556-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14556-1-ND
Ceramic Capacitors 490-14556-1-ND
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

150pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14556-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14556-2-ND
Ceramic Capacitors 490-14556-2-ND
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

150pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14556-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14556-6-ND
Ceramic Capacitors 490-14556-6-ND
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

150pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
150PF 50V Capacitor
60-GRM0335C1H151GA01D
150PF 50V Capacitor 60-GRM0335C1H151GA01D
CAP CER 150PF 50V C0G/NP0 0201 Product overview: GRM0335C1H151GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H151GA01 D can be used for catalog matching and distributor lookup.

CAP CER 150PF 50V C0G/NP0 0201 Product overview: GRM0335C1H151GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H151GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 150Pf, 50V, Mlcc, 0201; Capacitance Murata - 65AH7045 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, Mlcc, 0201; Capacitance Murata
65AH7045
Cap, 150Pf, 50V, Mlcc, 0201; Capacitance Murata 65AH7045
CAP, 150PF, 50V, MLCC, 0201; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 150PF, 50V, MLCC, 0201; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 77AH4508 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
77AH4508
Cap, 150Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 77AH4508
CAP, 150PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 150PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1852052P 1852052 872885-GRM0335C1H151GA01D 490-14556-1-ND 490-14556-6-ND 60-GRM0335C1H151GA01D 65AH7045 77AH4508
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM0335C1H151GA01D Ceramic Capacitors Ceramic Capacitors 150PF 50V Capacitor Cap, 150Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 150Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details