Murata Electronics 15PF 50V Capacitor GRM0335C1H150GA01D

Description
CAP CER 15PF 50V C0G/NP0 0201 Product overview: GRM0335C1H150GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H150GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 15PF 50V C0G/NP0 0201 Product overview: GRM0335C1H150GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H150GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15PF 50V Capacitor
60-GRM0335C1H150GA01D
15PF 50V Capacitor 60-GRM0335C1H150GA01D
CAP CER 15PF 50V C0G/NP0 0201 Product overview: GRM0335C1H150GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H150GA01 D can be used for catalog matching and distributor lookup.

CAP CER 15PF 50V C0G/NP0 0201 Product overview: GRM0335C1H150GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H150GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 964280-GRM0335C1H150GA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
964280-GRM0335C1H150GA01D
Capacitors - Ceramic Capacitors 964280-GRM0335C1H150GA01D
Win Source Part Number: 964280-GRM0335C1H150 GA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 15 pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GRM0335C2A150JA01D; C0603C0G1H150J; CC0201JRNPO9BN150; CC0201JRNPO8BN150; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-11309-1,490-1130 9-2,GRM0335C1H150GA0 1D-ND,490-11309-6 Base Product Number: GRM0335C1H

Win Source Part Number: 964280-GRM0335C1H150GA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance: 15 pF
Tolerance: ±2%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GRM0335C2A150JA01D; C0603C0G1H150J; CC0201JRNPO9BN150; CC0201JRNPO8BN150;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-11309-1,490-11309-2,GRM0335C1H150GA01D-ND,490-11309-6
Base Product Number: GRM0335C1H

Buy Now Datasheet
Ceramic Capacitors - 490-11309-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11309-2-ND
Ceramic Capacitors 490-11309-2-ND
15pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11309-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11309-1-ND
Ceramic Capacitors 490-11309-1-ND
15pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11309-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11309-6-ND
Ceramic Capacitors 490-11309-6-ND
15pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851526 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851526
MLCCs - Multilayer Ceramic Capacitors 1851526
Murata GRM0335C1H150GA01D

Murata GRM0335C1H150GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852036 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852036
MLCCs - Multilayer Ceramic Capacitors 1852036
Murata GRM0335C1H150GA01D

Murata GRM0335C1H150GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852036P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852036P
MLCCs - Multilayer Ceramic Capacitors 1852036P
Murata GRM0335C1H150GA01D

Murata GRM0335C1H150GA01D

Supplier's Site
Ceramic Capacitors - GRM0335C1H150GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H150GA01D
Ceramic Capacitors GRM0335C1H150GA01D
CAP CER 15PF 50V C0G/NP0 0201

CAP CER 15PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 15Pf, 50V, Mlcc, 0201; Capacitance Murata - 65AH7043 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, Mlcc, 0201; Capacitance Murata
65AH7043
Cap, 15Pf, 50V, Mlcc, 0201; Capacitance Murata 65AH7043
CAP, 15PF, 50V, MLCC, 0201; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 15PF, 50V, MLCC, 0201; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 92AH8269 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
92AH8269
Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 92AH8269
CAP, 15PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 15PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1H150GA01D 964280-GRM0335C1H150GA01D 490-11309-2-ND 490-11309-6-ND 1851526 1852036P GRM0335C1H150GA01D 65AH7043 92AH8269
Product Name 15PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 15Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details