Murata Electronics Ceramic Capacitors GRM0335C1H150FA01D

Description
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote
Description
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1358437-GRM0335C1H150FA01D is a ceramic capacitor designed for general electronic applications. It features a capacitance of 15 pF with a tolerance of ±1%. The capacitor operates within a temperature range of -55°C to 125°C and has a rated voltage of 50V. It is constructed using C0G (NP0) temperature coefficient materials, ensuring minimal capacitance change with temperature variations. The dimensions of the capacitor are 0.60mm x 0.30mm (0201 package size), with a maximum thickness of 0.33mm. This component is suitable for surface mount applications and is available in tape and reel packaging, making it convenient for automated assembly processes. The product is classified as MSL Level 1, indicating it is suitable for unlimited floor life.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1358437-GRM0335C1H150FA01D is a ceramic capacitor designed for general electronic applications. It features a capacitance of 15 pF with a tolerance of ±1%. The capacitor operates within a temperature range of -55°C to 125°C and has a rated voltage of 50V. It is constructed using C0G (NP0) temperature coefficient materials, ensuring minimal capacitance change with temperature variations. The dimensions of the capacitor are 0.60mm x 0.30mm (0201 package size), with a maximum thickness of 0.33mm. This component is suitable for surface mount applications and is available in tape and reel packaging, making it convenient for automated assembly processes. The product is classified as MSL Level 1, indicating it is suitable for unlimited floor life.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H150FA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H150FA01DCT-ND - DigiKey
Thief River Falls, MN, United States
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H150FA01DTR-ND - DigiKey
Thief River Falls, MN, United States
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
15PF 50V Capacitor
60-GRM0335C1H150FA01D
15PF 50V Capacitor 60-GRM0335C1H150FA01D
CAP CER 15PF 50V C0G/NP0 0201 Product overview: GRM0335C1H150FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H150FA01 D can be used for catalog matching and distributor lookup.

CAP CER 15PF 50V C0G/NP0 0201 Product overview: GRM0335C1H150FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H150FA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358437-GRM0335C1H150FA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358437-GRM0335C1H150FA01D
Capacitors - Ceramic Capacitors 1358437-GRM0335C1H150FA01D
Win Source Part Number: 1358437-GRM0335C1H15 0FA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 15 pF Tolerance: ±1% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358437-GRM0335C1H150FA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 15 pF
Tolerance: ±1%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 92AH4965 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
92AH4965
Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 92AH4965
CAP, 15PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 15PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H150FA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H150FA01D
Ceramic Capacitors GRM0335C1H150FA01D
CAP CER 15PF 50V C0G/NP0 0201

CAP CER 15PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H150FA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H150FA01D
50V 15pF C0G ±1% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 15pF C0G ±1% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H150FA01DDKR-ND 490-GRM0335C1H150FA01DCT-ND 60-GRM0335C1H150FA01D 1358437-GRM0335C1H150FA01D 92AH4965 GRM0335C1H150FA01D GRM0335C1H150FA01D
Product Name Ceramic Capacitors Ceramic Capacitors 15PF 50V Capacitor Capacitors - Ceramic Capacitors Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MTB063KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details