Murata Electronics Ceramic Capacitors GRM0335C1H130GA01D

Description
13pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
13pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6115-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6115-6-ND
Ceramic Capacitors 490-6115-6-ND
13pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

13pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6115-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6115-1-ND
Ceramic Capacitors 490-6115-1-ND
13pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

13pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6115-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6115-2-ND
Ceramic Capacitors 490-6115-2-ND
13pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

13pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359053-GRM0335C1H130GA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359053-GRM0335C1H130GA01D
Capacitors - Ceramic Capacitors 1359053-GRM0335C1H130GA01D
Win Source Part Number: 1359053-GRM0335C1H13 0GA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C1H Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 13 pF Tolerance: ±2% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1359053-GRM0335C1H130GA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C1H
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 13 pF
Tolerance: ±2%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Singapore, Singapore
13PF 50V Capacitor
60-GRM0335C1H130GA01D
13PF 50V Capacitor 60-GRM0335C1H130GA01D
CAP CER 13PF 50V C0G/NP0 0201 Product overview: GRM0335C1H130GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 13PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H130GA01 D can be used for catalog matching and distributor lookup.

CAP CER 13PF 50V C0G/NP0 0201 Product overview: GRM0335C1H130GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 13PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H130GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 13pF 50volts C0G +/-2% - 535-GRM0335C1H130GA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 13pF 50volts C0G +/-2%
535-GRM0335C1H130GA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 13pF 50volts C0G +/-2% 535-GRM0335C1H130GA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 13pF 50volts C0G +/-2%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 13pF 50volts C0G +/-2%

Supplier's Site
Cap, 13Pf, 50V, Mlcc, 0201; Capacitance Murata - 92AH8268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 13Pf, 50V, Mlcc, 0201; Capacitance Murata
92AH8268
Cap, 13Pf, 50V, Mlcc, 0201; Capacitance Murata 92AH8268
CAP, 13PF, 50V, MLCC, 0201; Capacitance:13pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 13PF, 50V, MLCC, 0201; Capacitance:13pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 13Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7042 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 13Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7042
Cap, 13Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7042
CAP, 13PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 13PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H130GA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H130GA01D
50V 13pF null ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 13pF null ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6115-6-ND 490-6115-1-ND 1359053-GRM0335C1H130GA01D 60-GRM0335C1H130GA01D 535-GRM0335C1H130GA01D 92AH8268 65AH7042 GRM0335C1H130GA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 13PF 50V Capacitor Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 13pF 50volts C0G +/-2% Cap, 13Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 13Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers