120pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
120pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
120pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP, 120PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES
CAP, 120PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES
50V 120pF null ±1% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 120PF 50V C0G/NP0 0201
| DigiKey | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM0335C1H121FA01DTR-ND | 490-GRM0335C1H121FA01DDKR-ND | 03AJ1555 | GRM0335C1H121FA01D | GRM0335C1H121FA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 120Pf, 50V, Mlcc, 0201 Rohs Compliant Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |