Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM0335C1H120JA01D

Description
Murata GRM0335C1H120JA01D
Request a Quote Datasheet
Description
Murata GRM0335C1H120JA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8202718 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202718
MLCCs - Multilayer Ceramic Capacitors 8202718
Murata GRM0335C1H120JA01D

Murata GRM0335C1H120JA01D

Supplier's Site
Singapore, Singapore
12PF 50V Capacitor
60-GRM0335C1H120JA01D
12PF 50V Capacitor 60-GRM0335C1H120JA01D
CAP CER 12PF 50V C0G/NP0 0201 Product overview: GRM0335C1H120JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H120JA01 D can be used for catalog matching and distributor lookup.

CAP CER 12PF 50V C0G/NP0 0201 Product overview: GRM0335C1H120JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H120JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6114-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6114-2-ND
Ceramic Capacitors 490-6114-2-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6114-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6114-1-ND
Ceramic Capacitors 490-6114-1-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6114-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6114-6-ND
Ceramic Capacitors 490-6114-6-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H120JA01D - 1041158-GRM0335C1H120JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H120JA01D
1041158-GRM0335C1H120JA01D
Ceramic Capacitors - GRM0335C1H120JA01D 1041158-GRM0335C1H120JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041158-GRM0335C1H12 0JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 12pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041158-GRM0335C1H120JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 12pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H120JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H120JA01D
50V 12pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 12pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H120JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H120JA01D
Ceramic Capacitors GRM0335C1H120JA01D
CAP CER 12PF 50V C0G/NP0 0201

CAP CER 12PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 12Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7040 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7040
Cap, 12Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7040
CAP, 12PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 12PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 12Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8933
Cap, 12Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8933
CAP, 12PF, 50V, MLCC, 0201; Capacitance:12pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 12PF, 50V, MLCC, 0201; Capacitance:12pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8202718 60-GRM0335C1H120JA01D 490-6114-2-ND 490-6114-6-ND 1041158-GRM0335C1H120JA01D GRM0335C1H120JA01D GRM0335C1H120JA01D 65AH7040 94AC8933
Product Name MLCCs - Multilayer Ceramic Capacitors 12PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1H120JA01D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 12Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Cap, 12Pf, 50V, Mlcc, 0201; Capacitance Murata
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Motor Start, Motor Run Capacitors (AC) - 105MABA01KIS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers