Murata Electronics Ceramic Capacitors GRM0335C1H120FA01D

Description
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H120FA01DTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H120FA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H120FA01DCT-ND - DigiKey
Thief River Falls, MN, United States
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358441-GRM0335C1H120FA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358441-GRM0335C1H120FA01D
Capacitors - Ceramic Capacitors 1358441-GRM0335C1H120FA01D
Win Source Part Number: 1358441-GRM0335C1H12 0FA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 12 pF Tolerance: ±1% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358441-GRM0335C1H120FA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 12 pF
Tolerance: ±1%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Singapore, Singapore
12PF 50V Capacitor
60-GRM0335C1H120FA01D
12PF 50V Capacitor 60-GRM0335C1H120FA01D
CAP CER 12PF 50V C0G/NP0 0201 Product overview: GRM0335C1H120FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H120FA01 D can be used for catalog matching and distributor lookup.

CAP CER 12PF 50V C0G/NP0 0201 Product overview: GRM0335C1H120FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H120FA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H120FA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H120FA01D
50V 12pF C0G ±1% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 12pF C0G ±1% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H120FA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H120FA01D
Ceramic Capacitors GRM0335C1H120FA01D
CAP CER 12PF 50V C0G/NP0 0201

CAP CER 12PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 12Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 92AH4963 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
92AH4963
Cap, 12Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 92AH4963
CAP, 12PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 12PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H120FA01DTR-ND 490-GRM0335C1H120FA01DDKR-ND 1358441-GRM0335C1H120FA01D 60-GRM0335C1H120FA01D GRM0335C1H120FA01D GRM0335C1H120FA01D 92AH4963
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 12PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 12Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details