Murata Electronics 11PF 50V Capacitor GRM0335C1H110JA01D

Description
CAP CER 11PF 50V C0G/NP0 0201 Product overview: GRM0335C1H110JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 11PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H110JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 11PF 50V C0G/NP0 0201 Product overview: GRM0335C1H110JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 11PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H110JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11PF 50V Capacitor
60-GRM0335C1H110JA01D
11PF 50V Capacitor 60-GRM0335C1H110JA01D
CAP CER 11PF 50V C0G/NP0 0201 Product overview: GRM0335C1H110JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 11PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H110JA01 D can be used for catalog matching and distributor lookup.

CAP CER 11PF 50V C0G/NP0 0201 Product overview: GRM0335C1H110JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 11PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H110JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16721-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16721-6-ND
Ceramic Capacitors 490-16721-6-ND
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

11pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16721-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16721-1-ND
Ceramic Capacitors 490-16721-1-ND
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

11pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16721-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16721-2-ND
Ceramic Capacitors 490-16721-2-ND
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

11pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H110JA01D - 919725-GRM0335C1H110JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H110JA01D
919725-GRM0335C1H110JA01D
Ceramic Capacitors - GRM0335C1H110JA01D 919725-GRM0335C1H110JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919725-GRM0335C1H110 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 11 pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM0335C1H110JA01D-N D, 490-16721-6, 490-16721-2, 490-16721-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919725-GRM0335C1H110JA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 11 pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0335C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GRM0335C1H110JA01D-ND, 490-16721-6, 490-16721-2, 490-16721-1

Buy Now Datasheet
Cap, 11Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 11Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
64AJ4336
Cap, 11Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 64AJ4336
CAP, 11PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 11PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1H110JA01D 490-16721-6-ND 490-16721-1-ND 919725-GRM0335C1H110JA01D 64AJ4336
Product Name 11PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1H110JA01D Cap, 11Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.10E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details