Murata Power Solutions 100PF 50V Capacitor GRM0335C1H101JA01D

Description
CAP CER 100PF 50V C0G/NP0 0201 Product overview: GRM0335C1H101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H101JA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 100PF 50V C0G/NP0 0201 Product overview: GRM0335C1H101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H101JA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, GRM Series, has a capacitance of 100 pF with a tolerance of ±5%. It is rated for a voltage of 50 V DC and features a C0G/NP0 temperature characteristic, which provides stable capacitance over a wide temperature range of -55°C to 125°C. The capacitor is packaged in a compact 0201 (0603 metric) size, making it suitable for space-constrained applications. It is RoHS compliant, ensuring it meets environmental standards. The product is designed for reliable performance in various electronic circuits, particularly where low loss and high stability are required.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, GRM Series, has a capacitance of 100 pF with a tolerance of ±5%. It is rated for a voltage of 50 V DC and features a C0G/NP0 temperature characteristic, which provides stable capacitance over a wide temperature range of -55°C to 125°C. The capacitor is packaged in a compact 0201 (0603 metric) size, making it suitable for space-constrained applications. It is RoHS compliant, ensuring it meets environmental standards. The product is designed for reliable performance in various electronic circuits, particularly where low loss and high stability are required.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 50V Capacitor
60-GRM0335C1H101JA01D
100PF 50V Capacitor 60-GRM0335C1H101JA01D
CAP CER 100PF 50V C0G/NP0 0201 Product overview: GRM0335C1H101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H101JA01 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V C0G/NP0 0201 Product overview: GRM0335C1H101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H101JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H101JA01D - 1041157-GRM0335C1H101JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H101JA01D
1041157-GRM0335C1H101JA01D
Ceramic Capacitors - GRM0335C1H101JA01D 1041157-GRM0335C1H101JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041157-GRM0335C1H10 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041157-GRM0335C1H101JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8202715 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202715
MLCCs - Multilayer Ceramic Capacitors 8202715
Murata GRM0335C1H101JA01D

Murata GRM0335C1H101JA01D

Supplier's Site
Ceramic Capacitors - 490-6113-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6113-2-ND
Ceramic Capacitors 490-6113-2-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6113-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6113-1-ND
Ceramic Capacitors 490-6113-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6113-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6113-6-ND
Ceramic Capacitors 490-6113-6-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H101JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H101JA01D
Ceramic Capacitors GRM0335C1H101JA01D
CAP CER 100PF 50V C0G/NP0 0201

CAP CER 100PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 100Pf, 50V, 5%, C0G/np0, 0201; Capacitance Murata - 03AC2541 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 5%, C0G/np0, 0201; Capacitance Murata
03AC2541
Cap, 100Pf, 50V, 5%, C0G/np0, 0201; Capacitance Murata 03AC2541
CAP, 100PF, 50V, 5%, C0G/NP0, 0201; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 50V, 5%, C0G/NP0, 0201; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 100 Pf, 5%, C0G / Np0, 50 V, 0201 [0603 Metric] Rohs Compliant Murata - 55Y9840 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 100 Pf, 5%, C0G / Np0, 50 V, 0201 [0603 Metric] Rohs Compliant Murata
55Y9840
Smd Multilayer Ceramic Capacitor, Grm Series, 100 Pf, 5%, C0G / Np0, 50 V, 0201 [0603 Metric] Rohs Compliant Murata 55Y9840
SMD Multilayer Ceramic Capacitor, GRM Series, 100 pF, 5%, C0G / NP0, 50 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 100 pF, 5%, C0G / NP0, 50 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H101JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H101JA01D
50V 100pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1H101JA01D 1041157-GRM0335C1H101JA01D 8202715 490-6113-2-ND 490-6113-6-ND GRM0335C1H101JA01D 03AC2541 55Y9840 GRM0335C1H101JA01D
Product Name 100PF 50V Capacitor Ceramic Capacitors - GRM0335C1H101JA01D MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 50V, 5%, C0G/np0, 0201; Capacitance Murata Smd Multilayer Ceramic Capacitor, Grm Series, 100 Pf, 5%, C0G / Np0, 50 V, 0201 [0603 Metric] Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML100MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH510J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details