Murata Power Solutions Ceramic Capacitors GRM0335C1H101GA01D

Description
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7751-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7751-6-ND
Ceramic Capacitors 490-7751-6-ND
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7751-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7751-2-ND
Ceramic Capacitors 490-7751-2-ND
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7751-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7751-1-ND
Ceramic Capacitors 490-7751-1-ND
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 50V Capacitor
60-GRM0335C1H101GA01D
100PF 50V Capacitor 60-GRM0335C1H101GA01D
CAP CER 100PF 50V C0G/NP0 0201 Product overview: GRM0335C1H101GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H101GA01 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V C0G/NP0 0201 Product overview: GRM0335C1H101GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H101GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1140365P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140365P
MLCCs - Multilayer Ceramic Capacitors 1140365P
Murata GRM0335C1H101GA01D

Murata GRM0335C1H101GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1140365 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140365
MLCCs - Multilayer Ceramic Capacitors 1140365
Murata GRM0335C1H101GA01D

Murata GRM0335C1H101GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692726 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692726
MLCCs - Multilayer Ceramic Capacitors 1692726
Murata GRM0335C1H101GA01D

Murata GRM0335C1H101GA01D

Supplier's Site
Ceramic Capacitors - GRM0335C1H101GA01D - 801417-GRM0335C1H101GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H101GA01D
801417-GRM0335C1H101GA01D
Ceramic Capacitors - GRM0335C1H101GA01D 801417-GRM0335C1H101GA01D
Manufacturer: Murata Electronics Win Source Part Number: 801417-GRM0335C1H101 GA01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 100pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801417-GRM0335C1H101GA01D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 100pF
Tolerance: ±2%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - GRM0335C1H101GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H101GA01D
Ceramic Capacitors GRM0335C1H101GA01D
CAP CER 100PF 50V C0G/NP0 0201

CAP CER 100PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7038 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7038
Cap, 100Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7038
CAP, 100PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8931 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8931
Cap, 100Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8931
CAP, 100PF, 50V, MLCC, 0201; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0201; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7751-6-ND 490-7751-2-ND 60-GRM0335C1H101GA01D 1140365P 1140365 801417-GRM0335C1H101GA01D GRM0335C1H101GA01D 65AH7038 94AC8931
Product Name Ceramic Capacitors Ceramic Capacitors 100PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM0335C1H101GA01D Ceramic Capacitors Cap, 100Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Cap, 100Pf, 50V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details