Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM0335C1H100GA01D

Description
Murata GRM0335C1H100GA01D
Request a Quote
Description
Murata GRM0335C1H100GA01D
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GRM0335C1H100GA01D is a chip monolithic ceramic capacitor manufactured by Murata Electronics, featuring a nominal capacitance of 10 pF with a tolerance of ±2%. It is designed for general electronic equipment and operates at a rated voltage of 50V DC. The capacitor has a temperature coefficient of C0G (NP0), indicating stable capacitance over a temperature range of -55°C to 125°C, with a capacitance change of 0±30 ppm/°C from 25°C to 125°C.

This component is packaged in a compact 0201 size (0.6mm x 0.3mm x 0.3mm), making it suitable for applications where space is limited. The capacitor is available in various packaging options, including reels of 50,000 pcs for efficient handling and assembly. It is important to evaluate the capacitor in the actual system to confirm performance and specification values before use, as capacitance may vary with operating conditions.

Datasheet Summary
Powered by GS/AI

The GRM0335C1H100GA01D is a chip monolithic ceramic capacitor manufactured by Murata Electronics, featuring a nominal capacitance of 10 pF with a tolerance of ±2%. It is designed for general electronic equipment and operates at a rated voltage of 50V DC. The capacitor has a temperature coefficient of C0G (NP0), indicating stable capacitance over a temperature range of -55°C to 125°C, with a capacitance change of 0±30 ppm/°C from 25°C to 125°C.

This component is packaged in a compact 0201 size (0.6mm x 0.3mm x 0.3mm), making it suitable for applications where space is limited. The capacitor is available in various packaging options, including reels of 50,000 pcs for efficient handling and assembly. It is important to evaluate the capacitor in the actual system to confirm performance and specification values before use, as capacitance may vary with operating conditions.

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1851957 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851957
MLCCs - Multilayer Ceramic Capacitors 1851957
Murata GRM0335C1H100GA01D

Murata GRM0335C1H100GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851523 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851523
MLCCs - Multilayer Ceramic Capacitors 1851523
Murata GRM0335C1H100GA01D

Murata GRM0335C1H100GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851957P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851957P
MLCCs - Multilayer Ceramic Capacitors 1851957P
Murata GRM0335C1H100GA01D

Murata GRM0335C1H100GA01D

Supplier's Site
Capacitors - Ceramic Capacitors - 1061019-GRM0335C1H100GA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061019-GRM0335C1H100GA01D
Capacitors - Ceramic Capacitors 1061019-GRM0335C1H100GA01D
Win Source Part Number: 1061019-GRM0335C1H10 0GA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 10 pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CL10C100CB8NNNC; CC0402JRNPO9BN100; CL10C100JB8NNNC; UMK105CG100DV-F; CL10C100DB8NNNC; CC0201JRNPO9BN100GRM 0335C1H100GA01D.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-13414-1,490-1341 4-6,490-13414-2 Base Product Number: GRM0335C1H

Win Source Part Number: 1061019-GRM0335C1H100GA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 10 pF
Tolerance: ±2%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): CL10C100CB8NNNC; CC0402JRNPO9BN100; CL10C100JB8NNNC; UMK105CG100DV-F; CL10C100DB8NNNC; CC0201JRNPO9BN100GRM0335C1H100GA01D.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-13414-1,490-13414-6,490-13414-2
Base Product Number: GRM0335C1H

Buy Now Datasheet
Singapore, Singapore
10PF 50V Capacitor
60-GRM0335C1H100GA01D
10PF 50V Capacitor 60-GRM0335C1H100GA01D
CAP CER 10PF 50V C0G/NP0 0201 Product overview: GRM0335C1H100GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H100GA01 D can be used for catalog matching and distributor lookup.

CAP CER 10PF 50V C0G/NP0 0201 Product overview: GRM0335C1H100GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H100GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-13414-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13414-1-ND
Ceramic Capacitors 490-13414-1-ND
10pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13414-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13414-2-ND
Ceramic Capacitors 490-13414-2-ND
10pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13414-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13414-6-ND
Ceramic Capacitors 490-13414-6-ND
10pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H100GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H100GA01D
Ceramic Capacitors GRM0335C1H100GA01D
CAP CER 10PF 50V C0G/NP0 0201

CAP CER 10PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 10Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7037 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7037
Cap, 10Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7037
CAP, 10PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 10PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8930 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8930
Cap, 10Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8930
CAP, 10PF, 50V, MLCC, 0201; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10PF, 50V, MLCC, 0201; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1851957 1851957P 1061019-GRM0335C1H100GA01D 60-GRM0335C1H100GA01D 490-13414-1-ND 490-13414-6-ND GRM0335C1H100GA01D 65AH7037 94AC8930
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 10PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Cap, 10Pf, 50V, Mlcc, 0201; Capacitance Murata
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details