Murata Electronics Ceramic Capacitors GRM0335C1ER80BA01D

Description
0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6111-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6111-2-ND
Ceramic Capacitors 490-6111-2-ND
0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6111-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6111-1-ND
Ceramic Capacitors 490-6111-1-ND
0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6111-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6111-6-ND
Ceramic Capacitors 490-6111-6-ND
0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.8PF 25V Capacitor
60-GRM0335C1ER80BA01D
0.8PF 25V Capacitor 60-GRM0335C1ER80BA01D
CAP CER 0.8PF 25V C0G/NP0 0201 Product overview: GRM0335C1ER80BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1ER80BA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.8PF 25V C0G/NP0 0201 Product overview: GRM0335C1ER80BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1ER80BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851522 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851522
MLCCs - Multilayer Ceramic Capacitors 1851522
Murata GRM0335C1ER80BA01D

Murata GRM0335C1ER80BA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851908 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851908
MLCCs - Multilayer Ceramic Capacitors 1851908
Murata GRM0335C1ER80BA01D

Murata GRM0335C1ER80BA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851908P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851908P
MLCCs - Multilayer Ceramic Capacitors 1851908P
Murata GRM0335C1ER80BA01D

Murata GRM0335C1ER80BA01D

Supplier's Site
Ceramic Capacitors - GRM0335C1ER80BA01D - 775112-GRM0335C1ER80BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1ER80BA01D
775112-GRM0335C1ER80BA01D
Ceramic Capacitors - GRM0335C1ER80BA01D 775112-GRM0335C1ER80BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775112-GRM0335C1ER80 BA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.8pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E0R8B030BF; GRT0335C1ER80BA02W; GCM0335C1ER80BA16J; GCM0335C1ER80BA16W; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775112-GRM0335C1ER80BA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.8pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603C0G1E0R8B030BF; GRT0335C1ER80BA02W; GCM0335C1ER80BA16J; GCM0335C1ER80BA16W;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 0.8Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH7001 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.8Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH7001
Cap, 0.8Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH7001
CAP, 0.8PF, 25V, MLCC, 0201; Capacitance:0.8pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.8PF, 25V, MLCC, 0201; Capacitance:0.8pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH8263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH8263
Cap, 0.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH8263
CAP, 0.8PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.8PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1ER80BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1ER80BA01D
Ceramic Capacitors GRM0335C1ER80BA01D
CAP CER 0.8PF 25V C0G/NP0 0201

CAP CER 0.8PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6111-2-ND 490-6111-6-ND 60-GRM0335C1ER80BA01D 1851522 1851908P 775112-GRM0335C1ER80BA01D 65AH7001 92AH8263 GRM0335C1ER80BA01D
Product Name Ceramic Capacitors Ceramic Capacitors 0.8PF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM0335C1ER80BA01D Cap, 0.8Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 0.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details