Murata Electronics OEM Parts - OEM Parts (F - I) - GRM0335C1ER75CA01D GRM0335C1ER75CA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964301-GRM0335C1ER75 CA01D Length: 600 µm Mounting: SMD (SMT) Capacitance: 750 fF Thickness: 300 µm Width: 300 µm Categories: OEM Parts(F-I) Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 25 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964301-GRM0335C1ER75 CA01D Length: 600 µm Mounting: SMD (SMT) Capacitance: 750 fF Thickness: 300 µm Width: 300 µm Categories: OEM Parts(F-I) Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GRM0335C1ER75CA01D - 964301-GRM0335C1ER75CA01D - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GRM0335C1ER75CA01D
964301-GRM0335C1ER75CA01D
OEM Parts - OEM Parts (F - I) - GRM0335C1ER75CA01D 964301-GRM0335C1ER75CA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964301-GRM0335C1ER75 CA01D Length: 600 µm Mounting: SMD (SMT) Capacitance: 750 fF Thickness: 300 µm Width: 300 µm Categories: OEM Parts(F-I) Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964301-GRM0335C1ER75CA01D
Length: 600 µm
Mounting: SMD (SMT)
Capacitance: 750 fF
Thickness: 300 µm
Width: 300 µm
Categories: OEM Parts(F-I)
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 25 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 964301-GRM0335C1ER75CA01D
Product Name OEM Parts - OEM Parts (F - I) - GRM0335C1ER75CA01D
Unlock Full Specs
to access all available technical data