Murata Electronics 0.5PF 25V Capacitor GRM0335C1ER50BA01D

Description
CAP CER 0.5PF 25V C0G/NP0 0201 Product overview: GRM0335C1ER50BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1ER50BA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.5PF 25V C0G/NP0 0201 Product overview: GRM0335C1ER50BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1ER50BA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5PF 25V Capacitor
60-GRM0335C1ER50BA01D
0.5PF 25V Capacitor 60-GRM0335C1ER50BA01D
CAP CER 0.5PF 25V C0G/NP0 0201 Product overview: GRM0335C1ER50BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1ER50BA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.5PF 25V C0G/NP0 0201 Product overview: GRM0335C1ER50BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1ER50BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1ER50BA01D - 775108-GRM0335C1ER50BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1ER50BA01D
775108-GRM0335C1ER50BA01D
Ceramic Capacitors - GRM0335C1ER50BA01D 775108-GRM0335C1ER50BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775108-GRM0335C1ER50 BA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.5pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.012" (0.30mm) Alternative Parts (Cross-Reference): C0603C0G1E0R5BT; C0603C0G1E0R5B030BF; GRT0335C1ER50BA02J; GRT0335C1ER50BA02W; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775108-GRM0335C1ER50BA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.5pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.012" (0.30mm)
Alternative Parts (Cross-Reference): C0603C0G1E0R5BT; C0603C0G1E0R5B030BF; GRT0335C1ER50BA02J; GRT0335C1ER50BA02W;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-6110-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6110-6-ND
Ceramic Capacitors 490-6110-6-ND
0.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6110-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6110-2-ND
Ceramic Capacitors 490-6110-2-ND
0.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6110-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6110-1-ND
Ceramic Capacitors 490-6110-1-ND
0.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.5 Pf, 0.1Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata - 80X8537 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.5 Pf, 0.1Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
80X8537
Multilayer Ceramic Capacitor, Grm Series, 0.5 Pf, 0.1Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata 80X8537
Multilayer Ceramic Capacitor, GRM Series, 0.5 pF, - 0.1pF, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.5 pF, - 0.1pF, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.5Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 97AH9614 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
97AH9614
Cap, 0.5Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 97AH9614
CAP, 0.5PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.5PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1ER50BA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1ER50BA01D
25V 0.5pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 0.5pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1ER50BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1ER50BA01D
Ceramic Capacitors GRM0335C1ER50BA01D
CAP CER 0.5PF 25V C0G/NP0 0201

CAP CER 0.5PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1ER50BA01D 775108-GRM0335C1ER50BA01D 490-6110-6-ND 490-6110-2-ND 80X8537 97AH9614 GRM0335C1ER50BA01D GRM0335C1ER50BA01D
Product Name 0.5PF 25V Capacitor Ceramic Capacitors - GRM0335C1ER50BA01D Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 0.5 Pf, 0.1Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata Cap, 0.5Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-7 microF 5.00E-7 microF 5.00E-7 microF 5.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Film Capacitors - 1726041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers