Murata Electronics Ceramic Capacitors - GRM0335C1ER10WA01D GRM0335C1ER10WA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872884-GRM0335C1ER10 WA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM0335C1ER10WZ01D, 490-6109-6, 490-6109-2, GRM0335C1ER10WZ01D-N D, 490-6109-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872884-GRM0335C1ER10 WA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM0335C1ER10WZ01D, 490-6109-6, 490-6109-2, GRM0335C1ER10WZ01D-N D, 490-6109-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1ER10WA01D - 872884-GRM0335C1ER10WA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1ER10WA01D
872884-GRM0335C1ER10WA01D
Ceramic Capacitors - GRM0335C1ER10WA01D 872884-GRM0335C1ER10WA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872884-GRM0335C1ER10 WA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM0335C1ER10WZ01D, 490-6109-6, 490-6109-2, GRM0335C1ER10WZ01D-N D, 490-6109-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872884-GRM0335C1ER10WA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GRM0335C1ER10WZ01D, 490-6109-6, 490-6109-2, GRM0335C1ER10WZ01D-ND, 490-6109-1

Buy Now Datasheet
Ceramic Capacitors - 490-6109-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6109-2-ND
Ceramic Capacitors 490-6109-2-ND
0.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6109-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6109-6-ND
Ceramic Capacitors 490-6109-6-ND
0.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6109-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6109-1-ND
Ceramic Capacitors 490-6109-1-ND
0.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1PF 25V Capacitor
60-GRM0335C1ER10WA01D
0.1PF 25V Capacitor 60-GRM0335C1ER10WA01D
CAP CER 0.1PF 25V C0G/NP0 0201 Product overview: GRM0335C1ER10WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1ER10WA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.1PF 25V C0G/NP0 0201 Product overview: GRM0335C1ER10WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1ER10WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1ER10WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1ER10WA01D
Ceramic Capacitors GRM0335C1ER10WA01D
CAP CER 0.1PF 25V C0G/NP0 0201

CAP CER 0.1PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 0.1pF 25volts C0G +/-0.05pF - 535-GRM0335C1ER10WA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 0.1pF 25volts C0G +/-0.05pF
535-GRM0335C1ER10WA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 0.1pF 25volts C0G +/-0.05pF 535-GRM0335C1ER10WA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 0.1pF 25volts C0G +/-0.05pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 0.1pF 25volts C0G +/-0.05pF

Supplier's Site
Cap, 0.1Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH6023
Cap, 0.1Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH6023
CAP, 0.1PF, 25V, MLCC, 0201; Capacitance:0.1pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1PF, 25V, MLCC, 0201; Capacitance:0.1pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872884-GRM0335C1ER10WA01D 490-6109-2-ND 490-6109-6-ND 60-GRM0335C1ER10WA01D GRM0335C1ER10WA01D 535-GRM0335C1ER10WA01D 66AH6023
Product Name Ceramic Capacitors - GRM0335C1ER10WA01D Ceramic Capacitors Ceramic Capacitors 0.1PF 25V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 0.1pF 25volts C0G +/-0.05pF Cap, 0.1Pf, 25V, Mlcc, 0201; Capacitance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C471J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details