Murata Electronics 9.1PF 25V Capacitor GRM0335C1E9R1CA01D

Description
CAP CER 9.1PF 25V C0G/NP0 0201 Product overview: GRM0335C1E9R1CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E9R1CA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 9.1PF 25V C0G/NP0 0201 Product overview: GRM0335C1E9R1CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E9R1CA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9.1PF 25V Capacitor
60-GRM0335C1E9R1CA01D
9.1PF 25V Capacitor 60-GRM0335C1E9R1CA01D
CAP CER 9.1PF 25V C0G/NP0 0201 Product overview: GRM0335C1E9R1CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E9R1CA01 D can be used for catalog matching and distributor lookup.

CAP CER 9.1PF 25V C0G/NP0 0201 Product overview: GRM0335C1E9R1CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E9R1CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331115-GRM0335C1E9R1CA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331115-GRM0335C1E9R1CA01D
Capacitors - Ceramic Capacitors 1331115-GRM0335C1E9R1CA01D
Manufacturer: Murata Electronics Win Source Part Number: 1331115-GRM0335C1E9R 1CA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 9.1 pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16719-2,490-1671 9-1,490-16719-6,GRM0 335C1E9R1CA01D-ND Base Product Number: GRM0335C1E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331115-GRM0335C1E9R1CA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 9.1 pF
Tolerance: ±0.25pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16719-2,490-16719-1,490-16719-6,GRM0335C1E9R1CA01D-ND
Base Product Number: GRM0335C1E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-16719-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16719-2-ND
Ceramic Capacitors 490-16719-2-ND
9.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16719-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16719-1-ND
Ceramic Capacitors 490-16719-1-ND
9.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16719-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16719-6-ND
Ceramic Capacitors 490-16719-6-ND
9.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E9R1CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E9R1CA01D
Ceramic Capacitors GRM0335C1E9R1CA01D
CAP CER 9.1PF 25V C0G/NP0 0201

CAP CER 9.1PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1E9R1CA01D 1331115-GRM0335C1E9R1CA01D 490-16719-2-ND 490-16719-6-ND GRM0335C1E9R1CA01D
Product Name 9.1PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 9.10E-6 microF 9.10E-6 microF 9.10E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 106NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers