Murata Electronics Ceramic Capacitors GRM0335C1E9R0BA01D

Description
9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13325-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13325-1-ND
Ceramic Capacitors 490-13325-1-ND
9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13325-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13325-2-ND
Ceramic Capacitors 490-13325-2-ND
9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13325-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13325-6-ND
Ceramic Capacitors 490-13325-6-ND
9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 9Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6041 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 9Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH6041
Cap, 9Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH6041
CAP, 9PF, 25V, MLCC, 0201; Capacitance:9pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 9PF, 25V, MLCC, 0201; Capacitance:9pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-13325-1-ND 490-13325-6-ND 66AH6041
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 9Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details