Murata Electronics 91PF 25V Capacitor GRM0335C1E910JA01D

Description
CAP CER 91PF 25V C0G/NP0 0201 Product overview: GRM0335C1E910JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 91PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E910JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 91PF 25V C0G/NP0 0201 Product overview: GRM0335C1E910JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 91PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E910JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
91PF 25V Capacitor
60-GRM0335C1E910JA01D
91PF 25V Capacitor 60-GRM0335C1E910JA01D
CAP CER 91PF 25V C0G/NP0 0201 Product overview: GRM0335C1E910JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 91PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E910JA01 D can be used for catalog matching and distributor lookup.

CAP CER 91PF 25V C0G/NP0 0201 Product overview: GRM0335C1E910JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 91PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E910JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E910JA01D - 919722-GRM0335C1E910JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E910JA01D
919722-GRM0335C1E910JA01D
Ceramic Capacitors - GRM0335C1E910JA01D 919722-GRM0335C1E910JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919722-GRM0335C1E910 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3159-2, 490-3159-1, 490-3159-6, GRM0335C1E910JD01D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919722-GRM0335C1E910JA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-3159-2, 490-3159-1, 490-3159-6, GRM0335C1E910JD01D

Buy Now Datasheet
Ceramic Capacitors - 490-3159-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3159-2-ND
Ceramic Capacitors 490-3159-2-ND
91pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

91pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3159-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3159-6-ND
Ceramic Capacitors 490-3159-6-ND
91pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

91pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3159-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3159-1-ND
Ceramic Capacitors 490-3159-1-ND
91pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

91pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1E910JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1E910JA01D
25V 91pF null ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 91pF null ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E910JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E910JA01D
Ceramic Capacitors GRM0335C1E910JA01D
CAP CER 91PF 25V C0G/NP0 0201

CAP CER 91PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1E910JA01D 919722-GRM0335C1E910JA01D 490-3159-2-ND 490-3159-6-ND GRM0335C1E910JA01D GRM0335C1E910JA01D
Product Name 91PF 25V Capacitor Ceramic Capacitors - GRM0335C1E910JA01D Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 9.10E-5 microF 9.10E-5 microF 9.10E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-2415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers