Murata Electronics Ceramic Capacitors GRM0335C1E8R2BA01D

Description
8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote
Description
8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a Murata ceramic capacitor with a capacitance of 8.2 pF and a rated voltage of 25 V DC. It features a C0G (NP0) dielectric characteristic, which provides stable capacitance over a wide temperature range. The operating temperature range is from -55°C to 125°C, making it suitable for various applications. The capacitor is packaged in a 0201 (0603 metric) case size, with a typical mass of 0.33 mg per piece. It is compliant with RoHS regulations. The capacitance tolerance is ±0.1 pF, and the temperature coefficient is 0±30 ppm/°C. This component is part of the GRM series and is available in different packaging options, including paper taping.

Datasheet Summary
Powered by GS/AI

The product is a Murata ceramic capacitor with a capacitance of 8.2 pF and a rated voltage of 25 V DC. It features a C0G (NP0) dielectric characteristic, which provides stable capacitance over a wide temperature range. The operating temperature range is from -55°C to 125°C, making it suitable for various applications. The capacitor is packaged in a 0201 (0603 metric) case size, with a typical mass of 0.33 mg per piece. It is compliant with RoHS regulations. The capacitance tolerance is ±0.1 pF, and the temperature coefficient is 0±30 ppm/°C. This component is part of the GRM series and is available in different packaging options, including paper taping.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11304-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11304-6-ND
Ceramic Capacitors 490-11304-6-ND
8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11304-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11304-1-ND
Ceramic Capacitors 490-11304-1-ND
8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11304-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11304-2-ND
Ceramic Capacitors 490-11304-2-ND
8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 8.2Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6038 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH6038
Cap, 8.2Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH6038
CAP, 8.2PF, 25V, MLCC, 0201; Capacitance:8.2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 8.2PF, 25V, MLCC, 0201; Capacitance:8.2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-11304-6-ND 490-11304-1-ND 66AH6038
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8.2Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK05BX473K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details