Murata Electronics Ceramic Capacitors GRM0335C1E8R0BA01D

Description
CAP CER 8PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 8PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E8R0BA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8PF 25V C0G/NP0 0201

CAP CER 8PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E8R0BA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8PF 25V C0G/NP0 0201

CAP CER 8PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E8R0BA01DTR-ND - DigiKey
Thief River Falls, MN, United States
8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT - GRM0335C1E8R0BA01D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1E8R0BA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1E8R0BA01D
25V 8pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 8pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E8R0BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E8R0BA01D
Ceramic Capacitors GRM0335C1E8R0BA01D
CAP CER 8PF 25V C0G/NP0 0201

CAP CER 8PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1E8R0BA01DDKR-ND 490-GRM0335C1E8R0BA01DCT-ND GRM0335C1E8R0BA01D GRM0335C1E8R0BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details