Murata Electronics Ceramic Capacitors GRM0335C1E821GA01D

Description
820pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
820pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E821GA01DTR-ND - DigiKey
Thief River Falls, MN, United States
820pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

820pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E821GA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 820PF 25V C0G/NP0 0201

CAP CER 820PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E821GA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 820PF 25V C0G/NP0 0201

CAP CER 820PF 25V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0335C1E821GA01D
CAP CER 820PF 25V C0G/NP0 0201

CAP CER 820PF 25V C0G/NP0 0201

Supplier's Site
Cap, 820Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH4959 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH4959
Cap, 820Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH4959
CAP, 820PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 820PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1E821GA01DTR-ND 490-GRM0335C1E821GA01DDKR-ND GRM0335C1E821GA01D 92AH4959
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 820Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details