Murata Electronics Ceramic Capacitors GRM0335C1E821FA01D

Description
CAP CER 820PF 25V C0G 0201
Request a Quote Datasheet
Description
CAP CER 820PF 25V C0G 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E821FA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 820PF 25V C0G 0201

CAP CER 820PF 25V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E821FA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 820PF 25V C0G 0201

CAP CER 820PF 25V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E821FA01DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 820PF 25V C0G 0201

CAP CER 820PF 25V C0G 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C1E821FA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C1E821FA01D
Capacitors - Ceramic Capacitors GRM0335C1E821FA01D
CAP CER 820PF 25V C0G 0201

CAP CER 820PF 25V C0G 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1E821FA01DCT-ND 490-GRM0335C1E821FA01DDKR-ND GRM0335C1E821FA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details