Murata Electronics 7PF 25V Capacitor GRM0335C1E7R0CA01D

Description
CAP CER 7PF 25V C0G/NP0 0201 Product overview: GRM0335C1E7R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E7R0CA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 7PF 25V C0G/NP0 0201 Product overview: GRM0335C1E7R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E7R0CA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7PF 25V Capacitor
60-GRM0335C1E7R0CA01D
7PF 25V Capacitor 60-GRM0335C1E7R0CA01D
CAP CER 7PF 25V C0G/NP0 0201 Product overview: GRM0335C1E7R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E7R0CA01 D can be used for catalog matching and distributor lookup.

CAP CER 7PF 25V C0G/NP0 0201 Product overview: GRM0335C1E7R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E7R0CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358747-GRM0335C1E7R0CA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358747-GRM0335C1E7R0CA01D
Capacitors - Ceramic Capacitors 1358747-GRM0335C1E7R0CA01D
Win Source Part Number: 1358747-GRM0335C1E7R 0CA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C1E Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 7 pF Tolerance: ±0.25pF Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358747-GRM0335C1E7R0CA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C1E
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 7 pF
Tolerance: ±0.25pF
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - 490-13324-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13324-2-ND
Ceramic Capacitors 490-13324-2-ND
7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13324-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13324-6-ND
Ceramic Capacitors 490-13324-6-ND
7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13324-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13324-1-ND
Ceramic Capacitors 490-13324-1-ND
7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E7R0CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E7R0CA01D
Ceramic Capacitors GRM0335C1E7R0CA01D
CAP CER 7PF 25V C0G/NP0 0201

CAP CER 7PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1E7R0CA01D 1358747-GRM0335C1E7R0CA01D 490-13324-2-ND 490-13324-6-ND GRM0335C1E7R0CA01D
Product Name 7PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 7.00E-6 microF 7.00E-6 microF 7.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Film Capacitors - 104PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details