Murata Electronics Ceramic Capacitors GRM0335C1E6R0BA01D

Description
CAP CER 6PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 6PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E6R0BA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6PF 25V C0G/NP0 0201

CAP CER 6PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E6R0BA01DTR-ND - DigiKey
Thief River Falls, MN, United States
6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E6R0BA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6PF 25V C0G/NP0 0201

CAP CER 6PF 25V C0G/NP0 0201

Buy Now Datasheet
Cap, 6Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4330 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
64AJ4330
Cap, 6Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 64AJ4330
CAP, 6PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 6PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1E6R0BA01DDKR-ND 490-GRM0335C1E6R0BA01DTR-ND 64AJ4330
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C0603C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details