Murata Electronics Ceramic Capacitors GRM0335C1E681GA01D

Description
680pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
680pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E681GA01DTR-ND - DigiKey
Thief River Falls, MN, United States
680pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

680pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E681GA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
680pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

680pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E681GA01DCT-ND - DigiKey
Thief River Falls, MN, United States
680pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

680pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
680PF 25V Capacitor
60-GRM0335C1E681GA01D
680PF 25V Capacitor 60-GRM0335C1E681GA01D
CAP CER 680PF 25V C0G/NP0 0201 Product overview: GRM0335C1E681GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E681GA01 D can be used for catalog matching and distributor lookup.

CAP CER 680PF 25V C0G/NP0 0201 Product overview: GRM0335C1E681GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E681GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E681GA01D - 872882-GRM0335C1E681GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E681GA01D
872882-GRM0335C1E681GA01D
Ceramic Capacitors - GRM0335C1E681GA01D 872882-GRM0335C1E681GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872882-GRM0335C1E681 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM0335C1E681GA0 1DTR, 490-GRM0335C1E681GA0 1DDKR, 490-GRM0335C1E681GA0 1DCT

Manufacturer: Murata Electronics North America
Win Source Part Number: 872882-GRM0335C1E681GA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GRM0335C1E681GA01DTR, 490-GRM0335C1E681GA01DDKR, 490-GRM0335C1E681GA01DCT

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1E681GA01DTR-ND 490-GRM0335C1E681GA01DDKR-ND 60-GRM0335C1E681GA01D 872882-GRM0335C1E681GA01D
Product Name Ceramic Capacitors Ceramic Capacitors 680PF 25V Capacitor Ceramic Capacitors - GRM0335C1E681GA01D
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML025MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details