Murata Electronics Ceramic Capacitors GRM0335C1E680FA01D

Description
68pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
68pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13322-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13322-6-ND
Ceramic Capacitors 490-13322-6-ND
68pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

68pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13322-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13322-1-ND
Ceramic Capacitors 490-13322-1-ND
68pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

68pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13322-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13322-2-ND
Ceramic Capacitors 490-13322-2-ND
68pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

68pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E680FA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E680FA01D
Ceramic Capacitors GRM0335C1E680FA01D
CAP CER 68PF 25V C0G/NP0 0201

CAP CER 68PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 68Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH4957 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH4957
Cap, 68Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH4957
CAP, 68PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 68PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-13322-6-ND 490-13322-1-ND GRM0335C1E680FA01D 92AH4957
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 68Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details