Murata Electronics 5.6PF 25V Capacitor GRM0335C1E5R6DA01D

Description
CAP CER 5.6PF 25V C0G/NP0 0201 Product overview: GRM0335C1E5R6DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E5R6DA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 5.6PF 25V C0G/NP0 0201 Product overview: GRM0335C1E5R6DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E5R6DA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6PF 25V Capacitor
60-GRM0335C1E5R6DA01D
5.6PF 25V Capacitor 60-GRM0335C1E5R6DA01D
CAP CER 5.6PF 25V C0G/NP0 0201 Product overview: GRM0335C1E5R6DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E5R6DA01 D can be used for catalog matching and distributor lookup.

CAP CER 5.6PF 25V C0G/NP0 0201 Product overview: GRM0335C1E5R6DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E5R6DA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E5R6DA01D - 775094-GRM0335C1E5R6DA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E5R6DA01D
775094-GRM0335C1E5R6DA01D
Ceramic Capacitors - GRM0335C1E5R6DA01D 775094-GRM0335C1E5R6DA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775094-GRM0335C1E5R6 DA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 5.6pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E5R6DT; GCM0335C1E5R6DD03D; GCM0335C1E5R6DD03J; GCM0335C1E5R6DD03W; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775094-GRM0335C1E5R6DA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 5.6pF
Tolerance: ±0.5pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603C0G1E5R6DT; GCM0335C1E5R6DD03D; GCM0335C1E5R6DD03J; GCM0335C1E5R6DD03W;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-17809-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17809-2-ND
Ceramic Capacitors 490-17809-2-ND
5.6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17809-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17809-6-ND
Ceramic Capacitors 490-17809-6-ND
5.6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17809-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17809-1-ND
Ceramic Capacitors 490-17809-1-ND
5.6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E5R6DA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E5R6DA01D
Ceramic Capacitors GRM0335C1E5R6DA01D
CAP CER 5.6PF 25V C0G/NP0 0201

CAP CER 5.6PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 5.6 Pf, 0.5Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata - 80X8555 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 5.6 Pf, 0.5Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
80X8555
Multilayer Ceramic Capacitor, Grm Series, 5.6 Pf, 0.5Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata 80X8555
Multilayer Ceramic Capacitor, GRM Series, 5.6 pF, - 0.5pF, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 5.6 pF, - 0.5pF, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM0335C1E5R6DA01D
CAP CER 5.6PF 25V C0G/NP0 0201

CAP CER 5.6PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1E5R6DA01D 775094-GRM0335C1E5R6DA01D 490-17809-2-ND 490-17809-6-ND GRM0335C1E5R6DA01D 80X8555 GRM0335C1E5R6DA01D
Product Name 5.6PF 25V Capacitor Ceramic Capacitors - GRM0335C1E5R6DA01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 5.6 Pf, 0.5Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17AH0R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details