Murata Electronics 56PF 25V Capacitor GRM0335C1E560JA01D

Description
CAP CER 56PF 25V C0G/NP0 0201 Product overview: GRM0335C1E560JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E560JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 56PF 25V C0G/NP0 0201 Product overview: GRM0335C1E560JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E560JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
56PF 25V Capacitor
60-GRM0335C1E560JA01D
56PF 25V Capacitor 60-GRM0335C1E560JA01D
CAP CER 56PF 25V C0G/NP0 0201 Product overview: GRM0335C1E560JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E560JA01 D can be used for catalog matching and distributor lookup.

CAP CER 56PF 25V C0G/NP0 0201 Product overview: GRM0335C1E560JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E560JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3155-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3155-6-ND
Ceramic Capacitors 490-3155-6-ND
56pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

56pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3155-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3155-2-ND
Ceramic Capacitors 490-3155-2-ND
56pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

56pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3155-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3155-1-ND
Ceramic Capacitors 490-3155-1-ND
56pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

56pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E560JA01D - 1041128-GRM0335C1E560JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E560JA01D
1041128-GRM0335C1E560JA01D
Ceramic Capacitors - GRM0335C1E560JA01D 1041128-GRM0335C1E560JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041128-GRM0335C1E56 0JA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 56pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient Quantity per package: 15k pcs

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041128-GRM0335C1E560JA01D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 56pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Quantity per package: 15k pcs

Buy Now Datasheet
Cap, 56Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH7017 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH7017
Cap, 56Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH7017
CAP, 56PF, 25V, MLCC, 0201; Capacitance:56pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 56PF, 25V, MLCC, 0201; Capacitance:56pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 56Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH8266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH8266
Cap, 56Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH8266
CAP, 56PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 56PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1E560JA01D 490-3155-6-ND 490-3155-2-ND 1041128-GRM0335C1E560JA01D 65AH7017 92AH8266
Product Name 56PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1E560JA01D Cap, 56Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 56Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details