Murata Electronics Ceramic Capacitors - GRM0335C1E560GA01D GRM0335C1E560GA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968381-GRM0335C1E560 GA01D Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 56 pF Tolerance: 2 % Temperature Coefficient: 30 ppm/°C Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 300 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Voltage Rating (DC): 25 V Dielectric: C0G
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968381-GRM0335C1E560 GA01D Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 56 pF Tolerance: 2 % Temperature Coefficient: 30 ppm/°C Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 300 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Voltage Rating (DC): 25 V Dielectric: C0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E560GA01D - 968381-GRM0335C1E560GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E560GA01D
968381-GRM0335C1E560GA01D
Ceramic Capacitors - GRM0335C1E560GA01D 968381-GRM0335C1E560GA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968381-GRM0335C1E560 GA01D Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 56 pF Tolerance: 2 % Temperature Coefficient: 30 ppm/°C Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 300 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Voltage Rating (DC): 25 V Dielectric: C0G

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968381-GRM0335C1E560GA01D
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 600 µm
Mounting: SMD (SMT)
Capacitance: 56 pF
Tolerance: 2 %
Temperature Coefficient: 30 ppm/°C
Thickness: 300 µm
Height: 330 µm
Material: Ceramic
Width: 300 µm
Categories: Ceramic Capacitors
Case / Package: 0201
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 300 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0201
Voltage Rating (DC): 25 V
Dielectric: C0G

Buy Now
Ceramic Capacitors - 490-GRM0335C1E560GA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 25V C0G/NP0 0201

CAP CER 56PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E560GA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 25V C0G/NP0 0201

CAP CER 56PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E560GA01DTR-ND - DigiKey
Thief River Falls, MN, United States
56pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

56pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
56PF 25V Capacitor
60-GRM0335C1E560GA01D
56PF 25V Capacitor 60-GRM0335C1E560GA01D
CAP CER 56PF 25V C0G/NP0 0201 Product overview: GRM0335C1E560GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E560GA01 D can be used for catalog matching and distributor lookup.

CAP CER 56PF 25V C0G/NP0 0201 Product overview: GRM0335C1E560GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E560GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 968381-GRM0335C1E560GA01D 490-GRM0335C1E560GA01DDKR-ND 490-GRM0335C1E560GA01DCT-ND 60-GRM0335C1E560GA01D
Product Name Ceramic Capacitors - GRM0335C1E560GA01D Ceramic Capacitors Ceramic Capacitors 56PF 25V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-5 microF 5.60E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers