The Murata GRM0335C1E4R7BA01 is a multi-layer ceramic capacitor (MLCC) with a capacitance of 4.7 pF and a rated voltage of 25 V DC. It features a capacitance tolerance of ±0.1 pF and is characterized by a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications requiring reliability in extreme conditions. The capacitor is packaged in a compact 0201 (0603 metric) case size, with a typical mass of 0.33 mg per piece. It is compliant with RoHS standards, ensuring it meets environmental regulations.
4.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
4.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
4.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Murata GRM0335C1E4R7BA01D
Murata GRM0335C1E4R7BA01D
Murata GRM0335C1E4R7BA01D
CAP CER 4.7PF 25V C0G/NP0 0201 Product overview: GRM0335C1E4R7BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E4R7BA01
CAP CER 4.7PF 25V C0G/NP0 0201
CAP, 4.7PF, 25V, MLCC, 0201; Capacitance:4.7pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes
CAP, 4.7PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-12680-6-ND | 490-12680-2-ND | 1851511 | 1851869P | 60-GRM0335C1E4R7BA01D | GRM0335C1E4R7BA01D | 65AH7016 | 92AH8265 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 4.7PF 25V Capacitor | Ceramic Capacitors | Cap, 4.7Pf, 25V, Mlcc, 0201; Capacitance Murata | Cap, 4.7Pf, 25V, Mlcc, 0201 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |