Murata Electronics Ceramic Capacitors GRM0335C1E4R6BA01D

Description
CAP CER 4.6PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 4.6PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E4R6BA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.6PF 25V C0G/NP0 0201

CAP CER 4.6PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E4R6BA01DTR-ND - DigiKey
Thief River Falls, MN, United States
4.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E4R6BA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.6PF 25V C0G/NP0 0201

CAP CER 4.6PF 25V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C1E4R6BA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C1E4R6BA01D
Capacitors - Ceramic Capacitors GRM0335C1E4R6BA01D
CAP CER 4.6PF 25V C0G/NP0 0201

CAP CER 4.6PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1E4R6BA01DCT-ND 490-GRM0335C1E4R6BA01DDKR-ND GRM0335C1E4R6BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details