Murata Electronics Ceramic Capacitors - GRM0335C1E4R3BA01D GRM0335C1E4R3BA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919717-GRM0335C1E4R3 BA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 4.3 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919717-GRM0335C1E4R3 BA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 4.3 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E4R3BA01D - 919717-GRM0335C1E4R3BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E4R3BA01D
919717-GRM0335C1E4R3BA01D
Ceramic Capacitors - GRM0335C1E4R3BA01D 919717-GRM0335C1E4R3BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919717-GRM0335C1E4R3 BA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 4.3 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919717-GRM0335C1E4R3BA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 4.3 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E4R3BA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.3PF 25V C0G/NP0 0201

CAP CER 4.3PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E4R3BA01DTR-ND - DigiKey
Thief River Falls, MN, United States
4.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E4R3BA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.3PF 25V C0G/NP0 0201

CAP CER 4.3PF 25V C0G/NP0 0201

Buy Now Datasheet
Singapore, Singapore
4.3PF 25V Capacitor
60-GRM0335C1E4R3BA01D
4.3PF 25V Capacitor 60-GRM0335C1E4R3BA01D
CAP CER 4.3PF 25V C0G/NP0 0201 Product overview: GRM0335C1E4R3BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E4R3BA01 D can be used for catalog matching and distributor lookup.

CAP CER 4.3PF 25V C0G/NP0 0201 Product overview: GRM0335C1E4R3BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E4R3BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 4.3pF 25volts C0G +/-0.1pF - 535-GRM0335C1E4R3BA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 4.3pF 25volts C0G +/-0.1pF
535-GRM0335C1E4R3BA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 4.3pF 25volts C0G +/-0.1pF 535-GRM0335C1E4R3BA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 4.3pF 25volts C0G +/-0.1pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 4.3pF 25volts C0G +/-0.1pF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919717-GRM0335C1E4R3BA01D 490-GRM0335C1E4R3BA01DDKR-ND 490-GRM0335C1E4R3BA01DTR-ND 60-GRM0335C1E4R3BA01D 535-GRM0335C1E4R3BA01D
Product Name Ceramic Capacitors - GRM0335C1E4R3BA01D Ceramic Capacitors Ceramic Capacitors 4.3PF 25V Capacitor Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 4.3pF 25volts C0G +/-0.1pF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 226XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers