Murata Electronics Ceramic Capacitors GRM0335C1E471GA01D

Description
470pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
470pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14362-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14362-1-ND
Ceramic Capacitors 490-14362-1-ND
470pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

470pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14362-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14362-2-ND
Ceramic Capacitors 490-14362-2-ND
470pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

470pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14362-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14362-6-ND
Ceramic Capacitors 490-14362-6-ND
470pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

470pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E471GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E471GA01D
Ceramic Capacitors GRM0335C1E471GA01D
CAP CER 470PF 25V C0G/NP0 0201

CAP CER 470PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1548 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
03AJ1548
Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 03AJ1548
CAP, 470PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 470PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH4954 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH4954
Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH4954
CAP, 470PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 470PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14362-1-ND 490-14362-6-ND GRM0335C1E471GA01D 03AJ1548
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Thin Film Capacitors - 1761-CSA-200-15X15X5-G-271-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Capacitors - Film Capacitors - 103MWR152KB - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications General Purpose; General Purpose
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details