Murata Electronics Capacitors Ceramic Capacitors GRM0335C1E470JD01D

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 47 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 47 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 47 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 47 pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0

Buy Now Datasheet
Singapore, Singapore
47PF 25V Capacitor
60-GRM0335C1E470JD01D
47PF 25V Capacitor 60-GRM0335C1E470JD01D
CAP CER 47PF 25V C0G/NP0 0201 Product overview: GRM0335C1E470JD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E470JD01 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 25V C0G/NP0 0201 Product overview: GRM0335C1E470JD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E470JD01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 60-GRM0335C1E470JD01D
Product Name Capacitors Ceramic Capacitors 47PF 25V Capacitor
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 25 volts 25 volts
WVAC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details