Murata Electronics Ceramic Capacitors - GRM0335C1E470GA01D GRM0335C1E470GA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872880-GRM0335C1E470 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 47 pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM0335C1E470GA01D-N D, 490-17807-2, 490-17807-1, 490-17807-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872880-GRM0335C1E470 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 47 pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM0335C1E470GA01D-N D, 490-17807-2, 490-17807-1, 490-17807-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E470GA01D - 872880-GRM0335C1E470GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E470GA01D
872880-GRM0335C1E470GA01D
Ceramic Capacitors - GRM0335C1E470GA01D 872880-GRM0335C1E470GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872880-GRM0335C1E470 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 47 pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM0335C1E470GA01D-N D, 490-17807-2, 490-17807-1, 490-17807-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872880-GRM0335C1E470GA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 47 pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GRM0335C1E470GA01D-ND, 490-17807-2, 490-17807-1, 490-17807-6

Buy Now Datasheet
Singapore, Singapore
47PF 25V Capacitor
60-GRM0335C1E470GA01D
47PF 25V Capacitor 60-GRM0335C1E470GA01D
CAP CER 47PF 25V C0G/NP0 0201 Product overview: GRM0335C1E470GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E470GA01 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 25V C0G/NP0 0201 Product overview: GRM0335C1E470GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E470GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-17807-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17807-2-ND
Ceramic Capacitors 490-17807-2-ND
47pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17807-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17807-6-ND
Ceramic Capacitors 490-17807-6-ND
47pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17807-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17807-1-ND
Ceramic Capacitors 490-17807-1-ND
47pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 47Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6034 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH6034
Cap, 47Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH6034
CAP, 47PF, 25V, MLCC, 0201; Capacitance:47pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 47PF, 25V, MLCC, 0201; Capacitance:47pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872880-GRM0335C1E470GA01D 60-GRM0335C1E470GA01D 490-17807-2-ND 490-17807-6-ND 66AH6034
Product Name Ceramic Capacitors - GRM0335C1E470GA01D 47PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 25V, Mlcc, 0201; Capacitance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details