Murata Electronics Ceramic Capacitors GRM0335C1E470FA01D

Description
47pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
47pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11298-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11298-2-ND
Ceramic Capacitors 490-11298-2-ND
47pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11298-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11298-6-ND
Ceramic Capacitors 490-11298-6-ND
47pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11298-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11298-1-ND
Ceramic Capacitors 490-11298-1-ND
47pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
47PF 25V Capacitor
60-GRM0335C1E470FA01D
47PF 25V Capacitor 60-GRM0335C1E470FA01D
CAP CER 47PF 25V C0G/NP0 0201 Product overview: GRM0335C1E470FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E470FA01 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 25V C0G/NP0 0201 Product overview: GRM0335C1E470FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E470FA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 47Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH4953 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH4953
Cap, 47Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH4953
CAP, 47PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 47PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 47Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1547 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
03AJ1547
Cap, 47Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 03AJ1547
CAP, 47PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 47PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E470FA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E470FA01D
Ceramic Capacitors GRM0335C1E470FA01D
CAP CER 47PF 25V C0G/NP0 0201

CAP CER 47PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1E470FA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1E470FA01D
25V 47pF C0G ±1% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 47pF C0G ±1% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11298-2-ND 490-11298-6-ND 60-GRM0335C1E470FA01D 92AH4953 GRM0335C1E470FA01D GRM0335C1E470FA01D
Product Name Ceramic Capacitors Ceramic Capacitors 47PF 25V Capacitor Cap, 47Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1725549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPA700KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers