Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM0335C1E3R9CA01D

Description
Murata GRM0335C1E3R9CA01D
Request a Quote Datasheet
Description
Murata GRM0335C1E3R9CA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1851839 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851839
MLCCs - Multilayer Ceramic Capacitors 1851839
Murata GRM0335C1E3R9CA01D

Murata GRM0335C1E3R9CA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851510 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851510
MLCCs - Multilayer Ceramic Capacitors 1851510
Murata GRM0335C1E3R9CA01D

Murata GRM0335C1E3R9CA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851839P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851839P
MLCCs - Multilayer Ceramic Capacitors 1851839P
Murata GRM0335C1E3R9CA01D

Murata GRM0335C1E3R9CA01D

Supplier's Site
Ceramic Capacitors - GRM0335C1E3R9CA01D - 1041119-GRM0335C1E3R9CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E3R9CA01D
1041119-GRM0335C1E3R9CA01D
Ceramic Capacitors - GRM0335C1E3R9CA01D 1041119-GRM0335C1E3R9CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041119-GRM0335C1E3R 9CA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3.9pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041119-GRM0335C1E3R9CA01D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3.9pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-10679-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10679-2-ND
Ceramic Capacitors 490-10679-2-ND
3.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10679-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10679-1-ND
Ceramic Capacitors 490-10679-1-ND
3.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10679-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10679-6-ND
Ceramic Capacitors 490-10679-6-ND
3.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
3.9PF 25V Capacitor
60-GRM0335C1E3R9CA01D
3.9PF 25V Capacitor 60-GRM0335C1E3R9CA01D
CAP CER 3.9PF 25V C0G/NP0 0201 Product overview: GRM0335C1E3R9CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E3R9CA01 D can be used for catalog matching and distributor lookup.

CAP CER 3.9PF 25V C0G/NP0 0201 Product overview: GRM0335C1E3R9CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E3R9CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 3.9 Pf, 0.25Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata - 80X8551 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 3.9 Pf, 0.25Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
80X8551
Smd Multilayer Ceramic Capacitor, Grm Series, 3.9 Pf, 0.25Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata 80X8551
SMD Multilayer Ceramic Capacitor, GRM Series, 3.9 pF, 0.25pF, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 3.9 pF, 0.25pF, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1851839 1851839P 1041119-GRM0335C1E3R9CA01D 490-10679-2-ND 490-10679-6-ND 60-GRM0335C1E3R9CA01D 80X8551
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM0335C1E3R9CA01D Ceramic Capacitors Ceramic Capacitors 3.9PF 25V Capacitor Smd Multilayer Ceramic Capacitor, Grm Series, 3.9 Pf, 0.25Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
Technology Multilayer Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details