Murata Electronics Ceramic Capacitors GRM0335C1E3R6BA01D

Description
CAP CER 3.6PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 3.6PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E3R6BA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.6PF 25V C0G/NP0 0201

CAP CER 3.6PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E3R6BA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.6PF 25V C0G/NP0 0201

CAP CER 3.6PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E3R6BA01DTR-ND - DigiKey
Thief River Falls, MN, United States
3.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 3.6Pf, 25V, Mlcc, 0201; Capacitance Murata - 31AH1843 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.6Pf, 25V, Mlcc, 0201; Capacitance Murata
31AH1843
Cap, 3.6Pf, 25V, Mlcc, 0201; Capacitance Murata 31AH1843
CAP, 3.6PF, 25V, MLCC, 0201; Capacitance:3.6pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.6PF, 25V, MLCC, 0201; Capacitance:3.6pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1E3R6BA01DCT-ND 490-GRM0335C1E3R6BA01DDKR-ND 31AH1843
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3.6Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers