Murata Electronics SMD 3pF 25V 0.25pF Capacitor GRM0335C1E3R0CD01D.

Description
Cap Ceramic 3pF 25V C0G 0.25pF SMD 0201 125°C Paper T/R Product overview: GRM0335C1E3R0CD01D. from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 25V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 25V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E3R0CD01 D. can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 3pF 25V C0G 0.25pF SMD 0201 125°C Paper T/R Product overview: GRM0335C1E3R0CD01D. from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 25V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 25V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E3R0CD01 D. can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3pF 25V 0.25pF Capacitor
60-GRM0335C1E3R0CD01D.
SMD 3pF 25V 0.25pF Capacitor 60-GRM0335C1E3R0CD01D.
Cap Ceramic 3pF 25V C0G 0.25pF SMD 0201 125°C Paper T/R Product overview: GRM0335C1E3R0CD01D. from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 25V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 25V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E3R0CD01 D. can be used for catalog matching and distributor lookup.

Cap Ceramic 3pF 25V C0G 0.25pF SMD 0201 125°C Paper T/R Product overview: GRM0335C1E3R0CD01D. from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 25V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 25V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E3R0CD01D. can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM0335C1E3R0CD01D. - 963678-GRM0335C1E3R0CD01D. - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E3R0CD01D.
963678-GRM0335C1E3R0CD01D.
Ceramic Capacitors - GRM0335C1E3R0CD01D. 963678-GRM0335C1E3R0CD01D.
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963678-GRM0335C1E3R0 CD01D. Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 3 pF Temperature Coefficient: 30 ppm/°C Thickness: 300 µm Height: 300 µm Weight: 170.097139 µg Number of Pins: 2 Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 300 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Dielectric: C0G

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963678-GRM0335C1E3R0CD01D.
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 600 µm
Mounting: SMD (SMT)
Capacitance: 3 pF
Temperature Coefficient: 30 ppm/°C
Thickness: 300 µm
Height: 300 µm
Weight: 170.097139 µg
Number of Pins: 2
Width: 300 µm
Categories: Ceramic Capacitors
Case / Package: 0201
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 300 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0201
Voltage Rating (DC): 25 V
REACH SVHC: No SVHC
Dielectric: C0G

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM0335C1E3R0CD01D. 963678-GRM0335C1E3R0CD01D.
Product Name SMD 3pF 25V 0.25pF Capacitor Ceramic Capacitors - GRM0335C1E3R0CD01D.
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.00E-6 microF 3.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details