Murata Electronics Ceramic Capacitors GRM0335C1E3R0CA01D

Description
3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3127-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3127-1-ND
Ceramic Capacitors 490-3127-1-ND
3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3127-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3127-6-ND
Ceramic Capacitors 490-3127-6-ND
3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3127-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3127-2-ND
Ceramic Capacitors 490-3127-2-ND
3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E3R0CA01D - 775087-GRM0335C1E3R0CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E3R0CA01D
775087-GRM0335C1E3R0CA01D
Ceramic Capacitors - GRM0335C1E3R0CA01D 775087-GRM0335C1E3R0CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775087-GRM0335C1E3R0 CA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: GRM03 Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E030C030BG; GCM0335C1E3R0CD03W; GCM0335C1E3R0CD03J; GRT0335C1E3R0CA02W; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 15k pcs

Manufacturer: Murata Electronics North America
Win Source Part Number: 775087-GRM0335C1E3R0CA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 3pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Family Name: GRM03
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603C0G1E030C030BG; GCM0335C1E3R0CD03W; GCM0335C1E3R0CD03J; GRT0335C1E3R0CA02W;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 15k pcs

Buy Now Datasheet
Singapore, Singapore
3PF 25V Capacitor
60-GRM0335C1E3R0CA01D
3PF 25V Capacitor 60-GRM0335C1E3R0CA01D
CAP CER 3PF 25V C0G/NP0 0201 Product overview: GRM0335C1E3R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E3R0CA01 D can be used for catalog matching and distributor lookup.

CAP CER 3PF 25V C0G/NP0 0201 Product overview: GRM0335C1E3R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E3R0CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 3 Pf, 0.25Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata - 80X8550 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 3 Pf, 0.25Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
80X8550
Multilayer Ceramic Capacitor, Grm Series, 3 Pf, 0.25Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata 80X8550
Multilayer Ceramic Capacitor, GRM Series, 3 pF, - 0.25pF, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 3 pF, - 0.25pF, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3Pf, 25V, C0G/np0, 0201, Reel; Capacitance Murata - 03AC2533 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 25V, C0G/np0, 0201, Reel; Capacitance Murata
03AC2533
Cap, 3Pf, 25V, C0G/np0, 0201, Reel; Capacitance Murata 03AC2533
CAP, 3PF, 25V, C0G/NP0, 0201, REEL; Capacitance:3pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3PF, 25V, C0G/NP0, 0201, REEL; Capacitance:3pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E3R0CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E3R0CA01D
Ceramic Capacitors GRM0335C1E3R0CA01D
CAP CER 3PF 25V C0G/NP0 0201

CAP CER 3PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3127-1-ND 490-3127-6-ND 775087-GRM0335C1E3R0CA01D 60-GRM0335C1E3R0CA01D 80X8550 03AC2533 GRM0335C1E3R0CA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1E3R0CA01D 3PF 25V Capacitor Multilayer Ceramic Capacitor, Grm Series, 3 Pf, 0.25Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata Cap, 3Pf, 25V, C0G/np0, 0201, Reel; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details