Manufacturer: Murata Electronics
Win Source Part Number: 1330456-GRM0335C1E39
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 390 pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16371-6,490-1637
Base Product Number: GRM0335C1E
RoHS Status: ROHS3 Compliant
CAP CER 390PF 25V C0G/NP0 0201 Product overview: GRM0335C1E391JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E391JA01
390pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
390pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
390pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 390PF 25V C0G/NP0 0201
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330456-GRM0335C1E391JA01D | 60-GRM0335C1E391JA01D | 490-16371-2-ND | 490-16371-6-ND | GRM0335C1E391JA01D |
| Product Name | Capacitors - Ceramic Capacitors | 390PF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | 3.90E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |