Murata Electronics Ceramic Capacitors GRM0335C1E391GA01D

Description
390pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
390pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E391GA01DTR-ND - DigiKey
Thief River Falls, MN, United States
390pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

390pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E391GA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
390pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

390pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E391GA01DCT-ND - DigiKey
Thief River Falls, MN, United States
390pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

390pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E391GA01D - 824265-GRM0335C1E391GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E391GA01D
824265-GRM0335C1E391GA01D
Ceramic Capacitors - GRM0335C1E391GA01D 824265-GRM0335C1E391GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 824265-GRM0335C1E391 GA01D Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 824265-GRM0335C1E391GA01D
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
390PF 25V Capacitor
60-GRM0335C1E391GA01D
390PF 25V Capacitor 60-GRM0335C1E391GA01D
CAP CER 390PF 25V C0G/NP0 0201 Product overview: GRM0335C1E391GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E391GA01 D can be used for catalog matching and distributor lookup.

CAP CER 390PF 25V C0G/NP0 0201 Product overview: GRM0335C1E391GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E391GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 390Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH4952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH4952
Cap, 390Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH4952
CAP, 390PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 390PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E391GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E391GA01D
Ceramic Capacitors GRM0335C1E391GA01D
CAP CER 390PF 25V C0G/NP0 0201

CAP CER 390PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1E391GA01DTR-ND 490-GRM0335C1E391GA01DDKR-ND 824265-GRM0335C1E391GA01D 60-GRM0335C1E391GA01D 92AH4952 GRM0335C1E391GA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1E391GA01D 390PF 25V Capacitor Cap, 390Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details