Murata Electronics Ceramic Capacitors GRM0335C1E331GA01D

Description
330pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
330pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16372-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16372-6-ND
Ceramic Capacitors 490-16372-6-ND
330pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

330pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16372-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16372-1-ND
Ceramic Capacitors 490-16372-1-ND
330pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

330pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16372-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16372-2-ND
Ceramic Capacitors 490-16372-2-ND
330pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

330pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
CAP CER 330PF 25V C0G/NP0 0201 - 535-GRM0335C1E331GA01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 330PF 25V C0G/NP0 0201
535-GRM0335C1E331GA01D
CAP CER 330PF 25V C0G/NP0 0201 535-GRM0335C1E331GA01D
CAP CER 330PF 25V C0G/NP0 0201

CAP CER 330PF 25V C0G/NP0 0201

Supplier's Site
Cap, 330Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1545 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
03AJ1545
Cap, 330Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 03AJ1545
CAP, 330PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 330PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 330Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH4949 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH4949
Cap, 330Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH4949
CAP, 330PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 330PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16372-6-ND 490-16372-1-ND 535-GRM0335C1E331GA01D 03AJ1545
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 330PF 25V C0G/NP0 0201 Cap, 330Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 106SML050MQ5 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers