Murata Power Solutions Ceramic Capacitors - GRM0335C1E330JA01D GRM0335C1E330JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1177564-GRM0335C1E33 0JA01D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Size: 0.024" L x 0.012" W (0.60mm x 0.30mm) Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM0335C1E330JD03J; GCM0335C1E330JD03W; GCM0335C1E330JD03D; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1177564-GRM0335C1E33 0JA01D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Size: 0.024" L x 0.012" W (0.60mm x 0.30mm) Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM0335C1E330JD03J; GCM0335C1E330JD03W; GCM0335C1E330JD03D; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E330JA01D - 1177564-GRM0335C1E330JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E330JA01D
1177564-GRM0335C1E330JA01D
Ceramic Capacitors - GRM0335C1E330JA01D 1177564-GRM0335C1E330JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1177564-GRM0335C1E33 0JA01D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Size: 0.024" L x 0.012" W (0.60mm x 0.30mm) Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM0335C1E330JD03J; GCM0335C1E330JD03W; GCM0335C1E330JD03D; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1177564-GRM0335C1E330JA01D
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 33pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Size: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM0335C1E330JD03J; GCM0335C1E330JD03W; GCM0335C1E330JD03D;
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-10678-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10678-2-ND
Ceramic Capacitors 490-10678-2-ND
33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10678-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10678-1-ND
Ceramic Capacitors 490-10678-1-ND
33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10678-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10678-6-ND
Ceramic Capacitors 490-10678-6-ND
33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
33PF 25V Capacitor
60-GRM0335C1E330JA01D
33PF 25V Capacitor 60-GRM0335C1E330JA01D
CAP CER 33PF 25V C0G/NP0 0201 Product overview: GRM0335C1E330JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E330JA01 D can be used for catalog matching and distributor lookup.

CAP CER 33PF 25V C0G/NP0 0201 Product overview: GRM0335C1E330JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E330JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E330JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E330JA01D
Ceramic Capacitors GRM0335C1E330JA01D
CAP CER 33PF 25V C0G/NP0 0201

CAP CER 33PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, Mlcc, C0G/np0, 33Pf, 25V, 0201; Capacitance Murata - 80X8552 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 33Pf, 25V, 0201; Capacitance Murata
80X8552
Cap, Mlcc, C0G/np0, 33Pf, 25V, 0201; Capacitance Murata 80X8552
CAP, MLCC, C0G/NP0, 33PF, 25V, 0201; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 33PF, 25V, 0201; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 33Pf, 25V, 5%, C0G/np0, 0201; Capacitance Murata - 03AC2534 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 25V, 5%, C0G/np0, 0201; Capacitance Murata
03AC2534
Cap, 33Pf, 25V, 5%, C0G/np0, 0201; Capacitance Murata 03AC2534
CAP, 33PF, 25V, 5%, C0G/NP0, 0201; Capacitance:33pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 33PF, 25V, 5%, C0G/NP0, 0201; Capacitance:33pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1177564-GRM0335C1E330JA01D 490-10678-2-ND 490-10678-6-ND 60-GRM0335C1E330JA01D GRM0335C1E330JA01D 80X8552 03AC2534
Product Name Ceramic Capacitors - GRM0335C1E330JA01D Ceramic Capacitors Ceramic Capacitors 33PF 25V Capacitor Ceramic Capacitors Cap, Mlcc, C0G/np0, 33Pf, 25V, 0201; Capacitance Murata Cap, 33Pf, 25V, 5%, C0G/np0, 0201; Capacitance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Capacitors - 1725793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 224SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers