Murata Electronics Ceramic Capacitors GRM0335C1E2R7BA01D

Description
2.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11294-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11294-1-ND
Ceramic Capacitors 490-11294-1-ND
2.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11294-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11294-6-ND
Ceramic Capacitors 490-11294-6-ND
2.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11294-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11294-2-ND
Ceramic Capacitors 490-11294-2-ND
2.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1115850-GRM0335C1E2R7BA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1115850-GRM0335C1E2R7BA01D
Capacitors - Ceramic Capacitors 1115850-GRM0335C1E2R7BA01D
Win Source Part Number: 1115850-GRM0335C1E2R 7BA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 2.7 pF Tolerance: ±0.1pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-11294-2,GRM0335C 1E2R7BA01D-ND,490-11 294-6,490-11294-1 Base Product Number: GRM0335C1E

Win Source Part Number: 1115850-GRM0335C1E2R7BA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance: 2.7 pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-11294-2,GRM0335C1E2R7BA01D-ND,490-11294-6,490-11294-1
Base Product Number: GRM0335C1E

Buy Now Datasheet
Singapore, Singapore
2.7PF 25V Capacitor
60-GRM0335C1E2R7BA01D
2.7PF 25V Capacitor 60-GRM0335C1E2R7BA01D
CAP CER 2.7PF 25V C0G/NP0 0201 Product overview: GRM0335C1E2R7BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E2R7BA01 D can be used for catalog matching and distributor lookup.

CAP CER 2.7PF 25V C0G/NP0 0201 Product overview: GRM0335C1E2R7BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E2R7BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2.7Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 65AH7011 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
65AH7011
Cap, 2.7Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 65AH7011
CAP, 2.7PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2.7PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.7Pf, 25V, Mlcc, 0201; Capacitance Murata - 77AH4504 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 25V, Mlcc, 0201; Capacitance Murata
77AH4504
Cap, 2.7Pf, 25V, Mlcc, 0201; Capacitance Murata 77AH4504
CAP, 2.7PF, 25V, MLCC, 0201; Capacitance:2.7pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.7PF, 25V, MLCC, 0201; Capacitance:2.7pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E2R7BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E2R7BA01D
Ceramic Capacitors GRM0335C1E2R7BA01D
CAP CER 2.7PF 25V C0G/NP0 0201

CAP CER 2.7PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11294-1-ND 490-11294-6-ND 1115850-GRM0335C1E2R7BA01D 60-GRM0335C1E2R7BA01D 65AH7011 77AH4504 GRM0335C1E2R7BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2.7PF 25V Capacitor Cap, 2.7Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Cap, 2.7Pf, 25V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details