Murata Electronics Ceramic Capacitors GRM0335C1E2R4BA01D

Description
CAP CER 2.4PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 2.4PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E2R4BA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.4PF 25V C0G/NP0 0201

CAP CER 2.4PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E2R4BA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.4PF 25V C0G/NP0 0201

CAP CER 2.4PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E2R4BA01DTR-ND - DigiKey
Thief River Falls, MN, United States
2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E2R4BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E2R4BA01D
Ceramic Capacitors GRM0335C1E2R4BA01D
CAP CER 2.4PF 25V C0G/NP0 0201

CAP CER 2.4PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 2.4Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6027 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.4Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH6027
Cap, 2.4Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH6027
CAP, 2.4PF, 25V, MLCC, 0201; Capacitance:2.4pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.4PF, 25V, MLCC, 0201; Capacitance:2.4pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1E2R4BA01DDKR-ND 490-GRM0335C1E2R4BA01DCT-ND GRM0335C1E2R4BA01D 66AH6027
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2.4Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1943382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M22R224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers